EN
  • EN
  • DE

VLS252010HBT-100M

Part No VLS252010HBT-100M
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842015-VLS252010HBT-100M
Ultra Librarian 3D Model Ultra Librarian VLS252010HBT-100M CAD Model

Description

The VLS252010HBT-100M is a wire-wound chip inductor from TDK Corporation. It is designed for general electronic circuits requiring a small size, high inductance, and good current handling capabilities. The '100M' indicates an inductance value of 10 µH with a tolerance of ±20%.

Applications

  • Power supplies: Used for filtering and smoothing in power circuits.
  • DC-DC converters: Employed in step-up and step-down converters.
  • Noise filtering: Used for noise suppression in various electronic devices.
  • RF circuits: Found in impedance matching and filtering applications.
  • Mobile devices: Used in smartphones and tablets for power management and signal conditioning.

Features

  • Wire-wound construction: Provides high Q factor and good current handling.
  • Small size: Compact design for space-constrained applications.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High self-resonant frequency: Suitable for high-frequency applications.
  • RoHS compliant: Meets environmental standards.

Benefits

  • Improved power efficiency: Reduces energy loss in power conversion circuits.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Smaller footprint: Enables the design of more compact electronic devices.
  • Reliable performance: Provides consistent and stable operation.
  • Compliance with environmental regulations: Ensures environmentally friendly product design.

Technical Specifications:

  • Inductance: 10 µH
  • Tolerance: ±20%
  • Self-Resonant Frequency: 40 MHz
  • DC Resistance: 0.35 Ohms
  • Saturation Current: 0.9 A
  • Operating Temperature Range: -40°C to +85°C
  • Dimensions: 2.5 mm x 2.0 mm x 1.0 mm

The VLS252010HBT-100M is a reliable inductor suitable for a wide range of electronic applications requiring small size and good performance. Its shielded construction makes it ideal for applications sensitive to EMI.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess