EN
  • EN
  • DE

VLS252012HBX-2R2M

Part No VLS252012HBX-2R2M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 743106-VLS252012HBX-2R2M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS252012HBX-2R2M CAD Model

Description

The VLS252012HBX-2R2M is a wire-wound ferrite inductor manufactured by TDK Corporation. It is designed for use in power circuits, specifically for smoothing and filtering applications.

Applications

  • DC-DC Converters: Used for smoothing output voltage and current in DC-DC converters.
  • Power Supplies: Employed for noise filtering and energy storage in power supply circuits.
  • Smartphones and Tablets: Integrated into power management circuits for voltage regulation and filtering.
  • Portable Devices: Used in various portable electronic devices for power conditioning.
  • Noise Filtering Circuits: Functions as a filter for reducing electromagnetic interference (EMI) in electronic devices.

Features

  • Wire-Wound Ferrite Inductor: Provides stable inductance and high current handling capability.
  • Small Size (2.5 x 2.0 x 1.2 mm): Compact design suitable for space-constrained applications.
  • High Current Capability: Capable of handling high current levels without saturation.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits

  • Efficient Power Conversion: Low DC resistance contributes to high efficiency in power circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving overall system performance.
  • Compact Design: Small size allows for integration into densely packed electronic devices.
  • Stable Inductance: Wire-wound construction provides stable inductance over a wide range of operating conditions.
  • High Reliability: Designed for robust performance in demanding applications.

Technical Specifications

The VLS252012HBX-2R2M has an inductance value of 2.2 μH. It features a saturation current rating that defines the maximum current it can handle before significant inductance drop occurs. Its DC resistance (DCR) is kept low to minimize power loss. The operating temperature range is suitable for various industrial and consumer applications. Consult the TDK datasheet for precise specifications.

This inductor offers a compact and efficient solution for power circuit applications. Its combination of small size, high current capability, and shielded construction makes it a suitable choice for a wide range of electronic devices, particularly in portable and space-constrained applications.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,000+ $0.0578 $57.8000
2,440+ $0.0474 $115.6560
3,750+ $0.0462 $173.2500
5,265+ $0.0439 $231.1335
6,760+ $0.0427 $288.6520
9,095+ $0.0381 $346.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess