EN
  • EN
  • DE

VLS252012T-4R7M

Part No VLS252012T-4R7M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 728330-VLS252012T-4R7M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS252012T-4R7M CAD Model

Description

The VLS252012T-4R7M is a wire-wound SMD (Surface Mount Device) power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits and DC-DC converters where efficient energy storage and filtering are required. Its compact size and high performance make it suitable for a variety of applications.

Applications

  • DC-DC converters
  • Power supply circuits
  • Noise filtering
  • Power amplifiers
  • Mobile devices

Features

  • Wire-Wound Construction: Offers high inductance and low DC resistance.
  • SMD Packaging: Suitable for automated assembly and reflow soldering.
  • Compact Size: Small footprint saves board space.
  • High Current Capability: Can handle relatively high current without saturation.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).

Benefits

  • Efficient Energy Storage: Provides efficient energy storage in power supply circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Space Saving: Compact size allows for use in small electronic devices.
  • High Reliability: TDK inductors are known for their high quality and reliability.
  • Easy Assembly: SMD packaging simplifies assembly and reduces manufacturing costs.

Additional Details

The VLS252012T-4R7M has an inductance value of 4.7 μH (microhenries) and a tolerance of ±20%. It has a saturation current rating of [Value not confidently determined, consult datasheet]. The DC resistance is typically [Value not confidently determined, consult datasheet]. Refer to the datasheet for detailed electrical characteristics, dimensions, and soldering recommendations. The operating temperature range is typically -40°C to +125°C.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4583 $57.9579
32+ $3.6590 $117.0880
49+ $3.5447 $173.6903
68+ $3.4304 $233.2672
88+ $3.3160 $291.8080
117+ $2.9730 $347.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess