EN
  • EN
  • DE

ZCYS8684-472-2P-TL

Part No ZCYS8684-472-2P-TL
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 091403-ZCYS8684-472-2P-TL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZCYS8684-472-2P-TL CAD Model

Description

The ZCYS8684-472-2P-TL is a component manufactured by TDK Corporation. This is likely a common mode choke, designed for suppressing common-mode noise in various electronic applications. Common mode chokes play a vital role in minimizing electromagnetic interference (EMI) and enhancing the integrity of signals transmitted through electronic circuits.

Applications

  • Signal Line Noise Suppression: Reduces unwanted common-mode noise present in signal lines.
  • EMI Reduction: Minimizes electromagnetic interference generated by electronic devices.
  • Consumer Electronics: Commonly found in televisions, computers, and other consumer electronics to improve signal quality.
  • Industrial Equipment: Used in industrial machinery and control systems to prevent noise-related issues.
  • Automotive Systems: Employed in automotive electronics to filter noise from various data and signal lines.

Features

  • Effective Common Mode Noise Filtering: Designed to provide significant attenuation of common-mode noise.
  • Compact Footprint: Space-saving design allows for integration into small electronic devices.
  • High Common Mode Impedance: Offers high impedance to common-mode currents, blocking noise effectively.
  • Low Differential Mode Impedance: Minimizes the impact on differential signals, preserving signal integrity.
  • Robust Construction: Built for reliable performance in demanding operating conditions.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer and more reliable signals.
  • Enhanced EMI Performance: Helps electronic devices meet electromagnetic interference regulations.
  • Increased System Stability: Protects sensitive components from noise-related damage, increasing system stability.
  • Simplified Circuit Design: Easy to integrate into existing and new electronic circuit designs.
  • Cost-Effective Noise Suppression: Provides a cost-effective solution for common-mode noise suppression.

Although specific technical specifications require consulting the official datasheet, common mode chokes are typically characterized by parameters such as impedance at specified frequencies, rated current, and physical dimensions. The ZCYS8684-472-2P-TL likely features similar characteristics optimized for its target applications. Refer to the TDK datasheet for detailed technical information.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Lowest to $1.9566
NEC
Lowest to $9.7932
NEC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess