EN
  • EN
  • DE

ZCYS9480-471-2P-TLHF

Part No ZCYS9480-471-2P-TLHF
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer TDK Corporation
Win Source Part Number 417734-ZCYS9480-471-2P-TLHF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZCYS9480-471-2P-TLHF CAD Model

Description

The ZCYS9480-471-2P-TLHF is a product from TDK Corporation. Based on the part number naming conventions, this is most likely a common mode choke designed for high-frequency noise suppression in various electronic applications. These components are crucial for reducing electromagnetic interference (EMI) and maintaining signal integrity, particularly in sensitive circuits.

Applications

  • High-Frequency Noise Suppression: Designed for attenuating common-mode noise at higher frequencies.
  • EMI Filtering: Used to reduce electromagnetic interference in electronic devices.
  • Consumer Electronics: Employed in devices such as smartphones, tablets, and laptops.
  • Data Communication Systems: Suitable for use in networking equipment and data transmission lines.
  • Industrial Automation: Used in industrial control systems to minimize noise-related problems.

Features

  • High Common Mode Impedance: Provides a high impedance to common-mode currents at high frequencies.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Low Differential Mode Impedance: Minimizes signal distortion by maintaining low impedance for differential signals.
  • Optimized for High Frequencies: Specifically designed for effective noise suppression at higher frequencies.
  • Durable Construction: Ensures reliable performance in demanding environments.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, leading to cleaner and more reliable signals.
  • Enhanced EMI Performance: Helps electronic devices meet regulatory standards for electromagnetic interference.
  • Increased System Reliability: Protects sensitive components from noise-related damage, enhancing overall system reliability.
  • Easy Integration: Simple to incorporate into existing and new circuit designs.
  • Effective Noise Suppression: Provides effective common-mode noise suppression at high frequencies.

While specific technical specifications require referencing the official datasheet, common mode chokes are generally characterized by parameters like impedance at specific frequencies, rated current, and physical dimensions. The ZCYS9480-471-2P-TLHF would possess similar characteristics, optimized for high-frequency applications. Refer to the TDK datasheet for detailed technical information.

You May Also Be Interested in

TDK Corporation
B82724J2402N1 TDK Common Mode Chokes / Filters 3.3mH 4.0A Vertical Core datasheet, inventory, & pricing.
Lowest to $2.3284
Guangdong Fenghua Advanced Technology
10mH@1kHz 750mΩ 2 Through Hole Common Mode Chokes RoHS
Lowest to $0.4161
Schaffner EMC Inc.
CMC 10MH 1.2A 2LN TH
Lowest to $3.2015
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 1.2x1mm 90Ω@100MHz 100mA DCR 4.5Ω
Lowest to $0.0874
Panasonic
EXC-24CE331U Panasonic Common Mode Chokes / Filters 0504 common mode noise filter, 330 ohm datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
CMC 2LN SMD ESD
Lowest to $1.4256
Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
Shenzhen Cilianda Electronics Co., Ltd.
Common Mode Choke Surface Mount-4P 2.0x1.2mm 90Ω@100MHz 350mA DCR 350mΩ
Lowest to $0.0499
Bourns Inc.
CMC 51UH 200MA 2LN 2.6KOHM SMD
Lowest to $0.4075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess