EN
  • EN
  • DE

ZJSR5101-101TA-01

Part No ZJSR5101-101TA-01
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description 3-terminal Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019359-ZJSR5101-101TA-01
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZJSR5101-101TA-01 CAD Model

Description

The ZJSR5101-101TA-01 is a common mode choke coil manufactured by TDK Corporation. Common mode chokes are used to suppress common mode noise in electronic circuits. This is particularly important in applications where electromagnetic interference (EMI) must be minimized.

Applications:

  • USB interfaces: Filters common-mode noise from USB data lines, improving signal integrity.
  • LVDS interfaces: Reduces common-mode noise in high-speed LVDS data transmission.
  • Power lines: Suppresses noise on power lines to prevent interference with sensitive electronic equipment.
  • Audio lines: Filters out common-mode noise from audio signals, resulting in cleaner sound.
  • Signal lines in industrial equipment: Protects industrial control systems from noise and interference.

Features:

  • High common mode impedance: Provides effective suppression of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion.
  • Compact size: Allows for easy integration into space-constrained applications.
  • High reliability: Ensures stable performance over a long operating life.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • Operating Temperature range: Typically -40°C to +85°C

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, improving the performance and reliability of electronic equipment.
  • Improved signal integrity: Ensures clean and accurate signal transmission.
  • Enhanced audio quality: Reduces noise in audio signals, resulting in clearer and more enjoyable sound.
  • Protection against noise: Shields sensitive electronic equipment from noise and interference.
  • Simplified design: Easy integration into existing circuits.

The ZJSR5101-101TA-01 is ideal for a wide range of applications where common mode noise suppression is critical. Its compact size and surface mount design make it easy to integrate into existing circuits, while its high common mode impedance ensures effective noise reduction. This common mode choke coil is a reliable and cost-effective solution for improving the performance and reliability of electronic equipment. The specific inductance value is typically around 100uH and the rated current is in the order of hundreds of milliamps, but precise specifications must be checked with the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess