EN
  • EN
  • DE

LS25-3.3

Part No LS25-3.3
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 3.3V 25W / AC/DC Power Supply Single-OUT 3.3V 6A 5-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer TDK-Lambda Americas Inc.
Series LS
Type Enclosed
Number of Outputs 1
Voltage - Input 88 ~ 264 VAC
Voltage - Output 1 3.3V
Current - Output (Maximum) 6A
Power (Watts) 25W
Applications ITE (Commercial)
Voltage - Isolation 3kV (3000V)
Efficiency 75%
Operating Temperature Range -25°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Chassis Mount
Dimension 3.10" L x 2.00" W x 1.10" H (78.7mm x 50.8mm x 27.9mm)
Approvals CE
Win Source Part Number 780095-LS25-3.3
Popularity Medium
Supply and Demand Status Balance
Family Name LS25
Introduction Date October 10, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LS25-3.3 CAD Model

Description

The TDK-Lambda Americas Inc. LS series type enclosed power supply is an adjustable output, DC input capable, and universal input device.

  • Power: 25W
  • Voltage Input: 88 ~ 264 VAC
  • Voltage Isolation: 3kV (3000V)
  • Output Type: Single
  • Voltage Output: 3.3V
  • Efficiency: 75%
  • Current Output (Maximum): 6A
  • Popularity: Medium
  • Supply and Demand Status: Balance

You May Also Be Interested in

Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9057 $65.8114
5+ $26.9997 $134.9985
7+ $26.1559 $183.0913
10+ $25.3122 $253.1220
12+ $24.4684 $293.6208
16+ $21.9371 $350.9936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess