EN
  • EN
  • DE
  • IT

RSAL-2002A

Part No RSAL-2002A
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250VDC/VAC 2A CHASS  /  Single Phase EMC/EMI Line Filter 2 A 250VAC Single Stage Quick Connect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Power Line Filter Modules
Mfr TDK-Lambda Americas Inc
Series RSAL
Package Bulk
Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Current 2 A
Applications General Purpose
Approval Agency CSA, EN, UL
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Chassis Mount
Termination Style Quick Connect
Base Product Number RSAL-2002
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.90.4100
Other Names RSAL2002A
Standard Package 1
Win Source Part Number 1044346-RSAL-2002A
Ultra Librarian 3D Model Ultra Librarian RSAL-2002A CAD Model

Description

The RSAL-2002A is a power line filter module manufactured by TDK-Lambda Americas Inc.

  • Current Rating: 2 A
  • Voltage Rating: 250 VAC/DC
  • Filter Type: Single-phase
  • Termination Style: Quick connect
  • Temperature Range: -25°C to 85°C

It is a high-quality electronic component that is ideal for use in a wide range of electronic devices, including computers, servers, and industrial equipment. The RSAL-2002A is a reliable and cost-effective solution for power supply filtering applications.

You May Also Be Interested in

TE Connectivity
LINE FILTER 250VAC 3A CHASS MNT
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 20A CHASS MNT
Need more? Email Us
TE Connectivity
LINE FILTER 100A CHASSIS MOUNT
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 500VAC/VDC 30A DIN
Need more? Email Us
Delta Electronics
LINE FILTER 480VAC 42A CHASS MNT / Three Phase (Delta) EMC/EMI Line Filter 42 A 480VAC 50/60Hz Single Stage Terminal Block
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 15A CHASS MNT / Single Phase EMC/EMI Line Filter 15 A 250VAC 50/60Hz Two Stage Quick Connect
Lowest to $64.9329
EPCOS (TDK)
REACTOR
Need more? Email Us
Ohmite
LINE FILTER 110/250VAC 1A CHAS
Lowest to $28.2886
TDK-Lambda Americas Inc.
LINE FILTER 250VAC 10A DIN RAIL
Lowest to $80.5804

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess