EN
  • EN
  • DE

RWS300B-15/CO2

Part No RWS300B-15/CO2
Manufacturer TDK-Lambda Americas Inc.
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 15V 300W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Enclosed, Conformal Coated
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 15V
Current - Output 1 20 A
Power (Watts) 300W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 84%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Size / Dimension 6.70" L x 4.02" W x 1.61" H (170.0mm x 102.0mm x 41.0mm)
Approval Agency CE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544264-RWS300B-15/CO2
Ultra Librarian 3D Model Ultra Librarian RWS300B-15/CO2 CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 5.5W
Lowest to $8.7314
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 24V 12V 73W
Need more? Email Us
Recom Power
AC/DC CONVERTER 15V 130W
Lowest to $24.7389
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 27.6V 27.6V 160W
Lowest to $52.9702
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 150W
Need more? Email Us
OmniOn Power™
AC/DC CONVERTER 12V 200W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 9V 20W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 300W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess