EN
  • EN
  • DE

BQ40Z551RSMR

Part No BQ40Z551RSMR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1007044-BQ40Z551RSMR
Ultra Librarian 3D Model Ultra Librarian BQ40Z551RSMR CAD Model

Description

The Texas Instruments BQ40Z551RSMR is a sophisticated battery management solution designed to cater to the demanding needs of modern portable electronics. This integrated circuit is part of TI's extensive range of battery management products, known for their reliability and precision in handling battery-related tasks.

Key Features

  • Advanced Battery Monitoring: The BQ40Z551RSMR offers precise monitoring of critical parameters such as voltage, current, and temperature, ensuring optimal battery performance and longevity.
  • Impedance Track™ Technology: Equipped with TI's patented Impedance Track™ algorithm, this chip provides highly accurate state-of-charge (SOC) and state-of-health (SOH) estimations, which are vital for maintaining battery health over its lifecycle.
  • Multi-Cell Support: It is designed to manage multi-cell battery packs, making it an ideal choice for applications requiring higher voltage and capacity.
  • Integrated Protection Features: The BQ40Z551RSMR includes a range of protection features to safeguard the battery pack from conditions such as overcharge, over-discharge, short-circuit, and overcurrent scenarios.

Applications

This battery management chip is versatile and can be used in a variety of applications, including:

  • Notebook computers
  • Portable power tools
  • Medical devices
  • Uninterruptible power supplies (UPS)
  • And other high-capacity battery-powered devices.

Technical Specifications

  • Package: 32-VQFN (RSM)
  • Operating Temperature Range: -40°C to +85°C
  • Battery Chemistry: Supports various chemistries including Li-Ion, Li-Polymer, and more.
  • Communication Interface: Configurable options including I2C and SMBus for communication with host systems.

Quality and Support

Texas Instruments provides comprehensive technical support and resources for the BQ40Z551RSMR, including detailed datasheets, application notes, and design tools to streamline the integration of the chip into your product designs. Additionally, TI's commitment to quality ensures that each chip meets the highest standards for performance and reliability.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Lowest to $0.0099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5302 $54.1208
10+ $11.1018 $111.0180
14+ $10.7548 $150.5672
20+ $10.4079 $208.1580
25+ $10.0610 $251.5250
34+ $9.0202 $306.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess