EN
  • EN
  • DE

1-1437719-5

Part No 1-1437719-5
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG MALE 3POS SOLDER CUP  /  3 Position Circular Connector Plug, Male Pins Solder Cup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series TRIAD01
Package Bulk
Connector Type Plug, Male Pins
Number of Positions 3
Mounting Type Free Hanging (In-Line)
Termination Solder Cup
Fastening Type Threaded
Orientation Keyed
Primary Material Metal
Shell Material Brass
Shell Finish Tribor
Ingress Protection IP65 - Dust Tight, Water Resistant
Material Flammability Rating UL94 V-2
Features Strain Relief
Shielding Shielded
Current Rating (Amps) 3A
Voltage Rating 60VAC
Temperature Range - Operating -40°C ~ 85°C
Insert Material Polybutylene Terephthalate (PBT)
Base Product Number 1437719
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4020
Other Names 1-1437719-5-ND,-T01-0550-P03-SI,-1-1437719-5-SI,-T01-0550-P03-SI-ND,A126666
Standard Package 25
Win Source Part Number 1039015-1-1437719-5
Ultra Librarian 3D Model Ultra Librarian 1-1437719-5 CAD Model

Description

The TRIAD01 series connector is a 3-position, shielded, male pins plug connector.

  • Series: TRIAD01
  • Positions: 3
  • Shielded: Yes
  • Gender: Male pins
  • Connector Type: Plug
  • Voltage Rating: 60VAC
  • IP Rating: IP65
  • Mounting Type: Threaded, Free Hanging (In-Line)
  • Termination: Solder Cup
  • Temperature Range: -40°C to 85°C
  • Manufacturer: TE Connectivity AMP Connectors
  • Cross-References: MS3106A14S-1P, CA3101F10SL-3S, CA3106E10SL-3SA176, MS3106F14S-1P, MS3106E14S-1P, MS3106E14S-12P, 1-215882-0, 2-215882-0, 2-1761606-7, 121583-0000, 19420-0003, 121583-0001114377195, T01-0550-P03
  • ECCN: EAR99
  • REACH: Unaffected
  • Material: Brass
  • Shell Finish: Tribor
  • Insert Material: Polybutylene Terephthalate (PBT)
  • Material Flammability Rating: UL94 V-2

You May Also Be Interested in

TE Connectivity
Conn Circular M 4 POS Crimp ST Panel Mount 4 Terminal 1 Port
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT 19POS WALL MT W/PINS
Lowest to $86.6280
ITT Cannon, LLC
CONN PLUG 1 POS STRAIGHT W/PINS
Need more? Email Us
Bulgin
CONN PLUG FMALE 5P WIRE LEAD / 5 Position Circular Connector Plug, Female Sockets Wire Leads
Lowest to $50.5266
Amphenol
Conn Subminiature Cylindrical PIN 79 POS Crimp ST Cable Mount 79 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 6P GOLD SLDR CUP / 6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $34.9254
Amphenol Industrial Operations
CONN RCPT MALE 3P SILV SLDR CUP / 3 Position Circular Connector Receptacle, Male Pins Solder Cup
Lowest to $17.7440
Amphenol Industrial Operations
CONN RCPT FMALE 11P GOLD SLD CUP / 11 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol
62GB16F1402SN Amphenol LTD Circular MIL Spec Connector 62GB datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5010 $65.0020
5+ $26.6676 $133.3380
7+ $25.8343 $180.8401
10+ $25.0008 $250.0080
12+ $24.1675 $290.0100
16+ $21.6673 $346.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,309 pieces
In Stock: 1,292 pieces Factory Stock: 17 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess