EN
  • EN
  • DE

1-1761185-2

Part No 1-1761185-2
Manufacturer TE Connectivity
Catalog Modular Connector Jacks
Description CONN MOD JACK 6P R/A SHLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type SDL, Jack
Number of Positions/Contacts 6 Positions
Number of Ports 1
Number of Rows 1
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded
Features Board Guide, Keyed
LED Color Does Not Contain LED
Contact Material Phosphor Bronze
Contact Finish Gold
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1631384-1-1761185-2
Ultra Librarian 3D Model Ultra Librarian 1-1761185-2 CAD Model

Description

N

You May Also Be Interested in

Pulse
CONN MOD JACK R/A 4P4C
Need more? Email Us
Pulse
CONN MOD JACK R/A 6P6C
Need more? Email Us
Pulse
CONN RJ45 2X3 STACKED +LED
Need more? Email Us
Pulse
CONN MOD JACK R/A 4P4C
Need more? Email Us
Pulse
CONN RJ45 2X4 1GPP TVS+FUSE TY
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
Pulse
CONNECTOR 1 BY 4 RJ45 S-PI
Need more? Email Us
Pulse
CONN MOD JACK 8P8C
Need more? Email Us
Pulse
CONN MOD JACK R/A 8P8C SHIELDED
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess