EN
  • EN
  • DE

1-1954289-2

Part No 1-1954289-2
Manufacturer TE Connectivity
Catalog Solid State Lighting Connector - Assemblies
Description CONN SSL RCPT & BLADE 4POS 4MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Board to Board
Connector Type Blade and Receptacle, Hermaphroditic
Number of Positions 4
Mounting Type Board Edge, Surface Mount, Right Angle
Termination Solder
Pitch 0.157" (4.00mm)
Housing Color Black
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -40°C ~ 105°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1569884-1-1954289-2
Ultra Librarian 3D Model Ultra Librarian 1-1954289-2 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SSL PLUG 3POS 2MM
Need more? Email Us
TE Connectivity
CONN SSL PLUG 2POS 3.7MM SOLDER
Need more? Email Us
Phoenix Contact
CONN TERM BLOCK
Lowest to $1.3636
TE Connectivity
CONN SSL DISTRIBUTOR 6POS
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL SOCKET 3POS 3MM SOLDER
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL PLUG
Need more? Email Us
TE Connectivity
CONN SSL DISTRIBUTOR 6POS
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess