EN
  • EN
  • DE

1123684-7

Part No 1123684-7
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors - Accessories
Description CONN HDR 10POS 2.50MM R/A SLDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1310584-1123684-7
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects > Blade Type Power Connectors > Blade Type Power Connector Assemblies
Packaging Tray
Part Status Active
Connector Type Header, Male Blades
Number of Positions 10
Pitch 0.098" (2.50mm)
Mounting Type Through Hole, Right Angle
Number of Rows 1
Termination Solder
Features Board Guide, Flange
Color Black
Ultra Librarian 3D Model Ultra Librarian 1123684-7 CAD Model

Description

Board-to-Board, 10 Position, 2.5 mm [.098 in] Centerline, Plug, 30 VDC, Right Angle, Printed Circuit Board, Power & Signal, DC Jack Connectors

You May Also Be Interested in

Anderson Power Products, Inc.
V0-SBO60 CLAMP-RED
Need more? Email Us
Anderson Power Products, Inc.
CABLE CLAMP KIT W/HAND SM
Need more? Email Us
Anderson Power Products, Inc.
3 WAY T-CONN. MATING PLUG W/LATC
Need more? Email Us
TE Connectivity
ACCESSORY PLUG FRAME BLACK
Need more? Email Us
Anderson Power Products, Inc.
CABLE CLAMP SB50 6-8AWG
Need more? Email Us
Anderson Power Products, Inc.
A FRAME HANDLE BL SB/SBE/X 100PC
Need more? Email Us
TE Connectivity
ACCESSORY RECEPTACLE FRAME BLACK
Need more? Email Us
Anderson Power Products, Inc.
CABLE CLAMP SB50 6-12AWG
Need more? Email Us
TE Connectivity
CONN HDR 10POS 2.50MM R/A SLDR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess