EN
  • EN
  • DE
  • IT

1367500-1

Part No 1367500-1
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description CONN XFP RCPT 30POS SLD R/A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 3 Weeks
Features 30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle
Manufacturer TE Connectivity
Package Reel - TR
Mounting Surface Mount, Right Angle
Family Name 1367500
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A97465DKR, A97465TR, 13675001, 2266-1367500-1TR, A97465CT, -1367500-1-SI
Quantity per package 480
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905283-1367500-1
Ultra Librarian 3D Model Ultra Librarian 1367500-1 CAD Model

Description

The TE Connectivity 905283-1367500-1 is a 30 position XFP receptacle connector solder surface mount, right angle.

  • Positions: 30
  • Series: XFP
  • Mounting: Solder Surface Mount, Right Angle
  • Family Name: 1367500
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 3 weeks
  • Quantity per Package: 480
  • MSL Level: 1 (unlimited)
  • REACH Status: Vendor undefined
  • HTSUS: 8536.69.4040
  • Other Part Numbers: A97465DKR, A97465TR, 13675001, 2266-1367500-1TR, A97465CT, and -1367500-1-SI

You May Also Be Interested in

Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN SAS RCPT 29POS SLD SMD
Lowest to $9.3695
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
TE Connectivity
CONN QSFP28 CAGE 1X2 W/HSINK R/A
Lowest to $48.0555
TE Connectivity
CONN HEADER HIGH SPEED 90POS PCB
Lowest to $9.7792
Amphenol FCI
CONN MIN HD SAS RCPT 1X2 32P PCB
Need more? Email Us
Molex, LLC
I/O Connectors 7Ckt Vert Signal Hdr SMT w/ locking latc
Need more? Email Us
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3737 $56.7474
5+ $23.2810 $116.4050
7+ $22.5535 $157.8745
10+ $21.8259 $218.2590
12+ $21.0984 $253.1808
16+ $18.9158 $302.6528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess