EN
  • EN
  • DE
  • IT

1393028-6

Part No 1393028-6
Manufacturer TE Connectivity
Catalog I/O Relay Modules - Output
Description INPUT AC MODULE, 5V DC LOGIC- 24  /  AC Input Module Output Module 18mA 5VDC Output 24VAC Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>I/O Relay Modules
Mfr TE Connectivity Potter & Brumfield Relays
Series IAC
Package Box
Type AC Input Module
Color Yellow
Style Standard
Voltage - Input 24VAC
Current - Input 18 mA
Voltage - Output 5VDC
Current - Output 18mA
Turn On Time 20ms
Turn Off Time 30ms
Features Hold Down Screw
Base Product Number 1393028
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0075
Other Names 2266-1393028-6
Standard Package 1
Win Source Part Number 1217318-1393028-6
Ultra Librarian 3D Model Ultra Librarian 1393028-6 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays 1217318-1393028-6 is an IAC AC input module with a hold down screw feature.

  • Type: IAC AC Input Module
  • Feature: Hold Down Screw
  • Voltage Input: 24VAC
  • Voltage Output: 5VDC
  • Style: Standard
  • Turn On Time: 20ms
  • Turn Off Time: 30ms
  • Alternative Parts: 1393028-6, IAC-5E, IAC-5E., IAC5E
  • HTSUS: 8536.49.0075
  • Other Names: 2266-1393028-6
  • Base Product Number: 1393028

You May Also Be Interested in

Sensata-Crydom
DC OUTPUT MODULE 3A
Lowest to $20.9315
Sensata-Crydom
DC OUTPUT MODULE 3.5A / DC Output Module Output Module 3.5A 3 ~ 60VDC Output 15VDC Supply
Need more? Email Us
Others
Media Processor
Lowest to $8.7408
Sensata-Crydom
AC OUTPUT MODULE 3A
Need more? Email Us
TE Connectivity
INPUT AC MODULE, 5V DC LOGIC- 24 / AC Input Module Output Module 18mA 5VDC Output 24VAC Supply
Need more? Email Us
Sensata-Crydom
AC INPUT MODULE 18-36V
Need more? Email Us
Crydom Co.
OUTPUT MODULE DC SIP 5VDC
Need more? Email Us
Omron
AC Output Module 0.05 ~ 3A 75 ~ 280VAC (240VAC Nom) Output 24VDC (18 ~ 32VDC) Supply
Need more? Email Us
Sensata-Crydom
DC INPUT MODULE 24V
Lowest to $19.5406

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess