EN
  • EN
  • DE

1445957-2

Part No 1445957-2
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors
Description CONN HOUSING 1POS BLACK / 1 Position Blade Type Power Housing Connector Non-Gendered Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Housings
Mfr TE Connectivity AMP Connectors
Series Power Series 15/30/45
Package Bulk
Product Status Active
Connector Type Non-Gendered
Contact Type Non-Gendered
Number of Positions 1
Pitch -
Number of Rows 1
Row Spacing -
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Color Black
Features Stackable
Stacking Direction -
Fastening Type Spring Retention
Note Contacts Not Included
Material - Insulation Polycarbonate (PC)
Base Product Number 1445957
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1363808-1445957-2
Ultra Librarian 3D Model Ultra Librarian 1445957-2 CAD Model

Description

The TE Connectivity AMP Connectors Power Series 15/30/45 is a blade type power connector housing designed for use in connectors and interconnects.

  • Color: Black
  • Gender: Non-Gendered
  • Termination: Crimp
  • Number of Positions: 1
  • Number of Rows: 1
  • Mounting Type: Free Hanging (In-Line)
  • Fastening Type: Spring Retention
  • Insulation Material: Polycarbonate (PC)
  • Series: Power Series 15/30/45
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
CONN HSG PLUG 2POS 11.18MM BLACK
Lowest to $11.2711
TE Connectivity
CONN HSG 2POS YELLOW
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS GRAY
Need more? Email Us
TE Connectivity
CONN HSG 2POS ORANGE
Need more? Email Us
TE Connectivity
TERM BLADE NON-GEND 2AWG SILVER
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 1POS BLACK
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4830 $50.7150
225+ $0.4519 $101.6775
345+ $0.4363 $150.5235
495+ $0.4051 $200.5245
645+ $0.3896 $251.2920
805+ $0.3740 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 855 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess