Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Package Bulk
Product Status Last Time Buy
Type Signal
Contact Type Male Pin
Contact Form Stamped
Wire Gauge 24-28 AWG
Contact Termination Crimp
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Termination Finish -
Termination Finish Thickness -
Contact Size 20
Features Insulation Support
Base Product Number 166294
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363172-166294-1
Ultra Librarian 3D Model Ultra Librarian 166294-1 CAD Model

Description

The TE Connectivity AMP Connectors AMPLIMITE HDP-20 series offers high-quality D-Sub, D-Shaped connector contacts.

  • Base Product Number: 166294
  • Termination Type: Crimp
  • Wire Gauge: 24-28 AWG
  • Contact Finish: Gold
  • Contact Type: Male Pin
  • Insulation Support: Yes

You May Also Be Interested in

HARTING
D SUB MIXED MA PNEUMATIC CONTACT
Need more? Email Us
ECAD model for 09692870062
JAE Electronics
CONN DSUB 24POS SOCKET / D-Sub Contact Female Socket Gold 24-30 AWG Crimp Stamped
Lowest to $0.1068
ECAD model for D*C-20-24S-10000
Amphenol CONEC
CONN D-SUB PIN COAX CRIMP GOLD
Need more? Email Us
ECAD model for 131J20059X
HARTING
CONN D-SUB PIN 8-10AWG CRIMP
Need more? Email Us
ECAD model for 09692825423
HARTING
D SUB MIXED MA 40A S4 SOLDER POW
Need more? Email Us
ECAD model for 09692815823
HARTING
CONN D-SUB SOCKET SLDR CUP GOLD
Need more? Email Us
ECAD model for 09691815420
TE Connectivity
CONN D-SUB PIN 22-28AWG CRIMP / D-Sub Contact Male Pin Gold 22-28 AWG Crimp Machined
Need more? Email Us
ECAD model for 204370-2
HARTING
D SUB MIXED FE 40A_SHORT_S4 SOLD
Need more? Email Us
ECAD model for 09691815823
HARTING
D SUB MIXED MA 40A_PL3 SOLDER PO
Need more? Email Us
ECAD model for 09692817823

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention