EN
  • EN
  • DE
  • IT

1860991-1

Part No 1860991-1
Manufacturer TE Connectivity
Catalog Relay Sockets
Description RT78602 RELAY SOCKET PCB 5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1208320-1860991-1
Manufacturer TE Connectivity Potter & Brumfield Relays
Category Relays -Relay Sockets
Package Bulk
Product Status Active
Type Socket
Mounting Type Through Hole
Termination Style PC Pin
For Use With/Related Products RT Series, SCHRACK
Ultra Librarian 3D Model Ultra Librarian 1860991-1 CAD Model

Description

Relay Accessories, Sockets & Clips, Socket, Printed Circuit Board, Polyamide, Printed Circuit Board, 2, Socket

You May Also Be Interested in

Omron
MY SOCKET/BOX TYPE
Need more? Email Us
Omron
LY RELAY SOCKET, PUSH-IN TERMINA
Need more? Email Us
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
Omron
RELAY SOCKET 20 POS PANEL MOUNT
Need more? Email Us
Omron
RELAY BLOCK 110VDC INPUT BASE
Need more? Email Us
Omron
RELAY SOCKET 14 POS PANEL MOUNT
Need more? Email Us
Omron
RELAY SOCKET 10 POS DIN RAIL
Need more? Email Us
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
Omron
RELAY SOCKET 11 POS CHASSIS MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess