EN
  • EN
  • DE
  • IT

LTC6905IS5-100#TRPBF

Part No LTC6905IS5-100#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 100MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 100MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 8mA
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-5
Mounting Surface Mount
Win Source Part Number 130181-LTC6905IS5-100#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6905IS5-100#TRPBF CAD Model

Description

LTC6905IS5-100#TRPBF - Precision Silicon Oscillator

The LTC6905IS5-100#TRPBF is a high-performance, precision silicon oscillator designed and manufactured by Linear Technology. This compact and robust component offers a fixed frequency of 100MHz and is housed in a small SOT-23 package, making it an ideal solution for space-constrained applications that require a stable and reliable clock source.

One of the key features of the LTC6905IS5-100#TRPBF is its ease of use. Unlike traditional oscillators, it does not require external components such as resistors, capacitors, or a crystal. This not only simplifies the design and reduces the bill of materials but also enhances the reliability of the end product by minimizing the potential points of failure.

The device operates over a wide supply voltage range of 2.7V to 5.5V and offers excellent temperature stability. This makes it suitable for various applications, including portable and battery-powered devices, where power supply variations are common. Additionally, the LTC6905IS5-100#TRPBF is characterized by its low power consumption, which is a critical attribute for energy-sensitive designs.

Linear Technology's LTC6905IS5-100#TRPBF provides a high level of frequency accuracy and stability, with a precision of ±0.5% or better. This precision is maintained over the full operating temperature range, which extends from -40°C to 85°C, ensuring consistent performance in a wide variety of environmental conditions.

The oscillator's output is a CMOS logic-level square wave, which can directly drive a microcontroller or other digital logic circuitry. Additionally, it features a proprietary, on-chip, programmable frequency divider that allows for a wide range of output frequencies, further enhancing its flexibility for different design requirements.

For applications that demand a high-quality, reliable clock source with minimal design complexity, the LTC6905IS5-100#TRPBF from Linear Technology stands out as a strong candidate. Its combination of performance, ease of use, and compact footprint make it a versatile choice for designers working on anything from sophisticated industrial controls to consumer electronics.

You May Also Be Interested in

Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1432 $57.0024
15+ $6.6816 $100.2240
24+ $6.4728 $155.3472
32+ $6.2640 $200.4480
42+ $6.0552 $254.3184
56+ $5.4288 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess