EN
  • EN
  • DE

1SET316002R0000

Part No 1SET316002R0000
Manufacturer TE Connectivity
Catalog Modular Connectors - Accessories
Description RJ45 PROTECTION CAP (PBT)  /  Connector Cap (Cover) For RJ45 Plugs, Circular Threaded Coupling
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Accessories
Mfr TE Connectivity AMP Connectors
Package Box
Accessory Type Cap (Cover)
For Use With/Related Products RJ45 Plugs, Circular Threaded Coupling
Features IP67, Lanyard
Color Black
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Other Names -1076-1SET316002R0000,17-1SET316002R0000
Standard Package 5
Win Source Part Number 1058021-1SET316002R0000
Ultra Librarian 3D Model Ultra Librarian 1SET316002R0000 CAD Model

Description

The 1058021-1SET316002R0000 is a connector accessory that belongs to the Win Source series.

  • Accessory Type: Connector accessory
  • Designed for: RJ45 plugs and circular threaded couplings
  • Color: Black
  • IP Rating: IP67
  • Features: Lanyard
  • Package: Box
  • Includes: Cap (cover)

You May Also Be Interested in

HARTING
PRELINK EXTENDER CAT6A
Need more? Email Us
Stewart Connector
CONN BOOT FOR MODULAR PLUGS
Need more? Email Us
TE Connectivity
CONN PLUG 8POS ROUND CABLE
Need more? Email Us
Phoenix Contact
CONN CAP FOR MODULAR RJ45 JACK
Need more? Email Us
Phoenix Contact
CONN PROTECT CAP FOR RJ45 PLUGS
Need more? Email Us
Panduit Corp
CONN JACK MOD BLOCKOUT DEV 10PC
Need more? Email Us
Panduit Corp
CONN JACK MOD BLOCKOUT DEV 100PC
Need more? Email Us
Wurth Electronics Inc
CONN CAP FOR RJ45 CONNECTORS
Lowest to $0.8732
Stewart Connector
CONN BOOT FOR MODULAR RJ45 PLUG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess