EN
  • EN
  • DE

2007169-1

Part No 2007169-1
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description CONN SFP+ CAGE 1X6 PRESS-FIT R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 16 Weeks
Features - Position SFP+ Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle
Manufacturer TE Connectivity
Package Tray
Mounting Through Hole, Right Angle
Family Name 2007169
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number A97931, 2266-2007169-1, -2007169-1-SI
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905812-2007169-1
Ultra Librarian 3D Model Ultra Librarian 2007169-1 CAD Model

Description

The TE Connectivity 2007169-1 is a ganged (1 x 6) SFP+ cage connector with a press-fit through-hole, right angle termination style.

  • Family: 2007169
  • Application: High-speed data transmission
  • Package: Tray
  • Mounting Type: Through-Hole
  • Termination Style: Right Angle
  • RoHS: Compliant
  • Popularity: High
  • Supply and Demand: Balanced

You May Also Be Interested in

TE Connectivity
CONN HEADER HIGH SPEED 90POS PCB
Lowest to $8.7314
Amphenol
CONN SFP CAGE 1X4 PRESS-FIT R/A
Lowest to $9.3941
Amphenol
SLIMSAS VT X8 30U AU OUT 2.2 24G
Need more? Email Us
Amphenol
SFP+ 1X2 CAGE
Need more? Email Us
TE Connectivity
CONN QSFP28 CAGE 1X2 W/HSINK R/A
Lowest to $70.0059
TE Connectivity
CONN QSFP+ CAGE PRESS-FIT R/A
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE PRESS-FIT R/A
Lowest to $11.5484
Samtec Inc.
ACCELERATE SLIM SOCKET RIGHT-ANG
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess