EN
  • EN
  • DE

2007562-6

Part No 2007562-6
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description CONN SFP+ RCP W/CAGE 2X6 240P RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr TE Connectivity
Package Bulk
Product Status Active
Connector Style Receptacle with Cage, Ganged (2x6)
Connector Type SFP+
Number of Positions 240 (20 x 12)
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features Board Guide, EMI Shielded, Light Pipe
Contact Finish Gold
Base Product Number 2007562
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854485-2007562-6
Ultra Librarian 3D Model Ultra Librarian 2007562-6 CAD Model

Description

The 793145 is a pluggable connector assembly designed for high-speed data transmission.

  • Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
  • Positions: 240
  • Configuration: 20 x 12
  • Features: Board Guide, EMI Shielding, Light Pipe
  • Connector Type: SFP+
  • Termination: Press-Fit
  • Contact Finish: Gold
  • Package: Bulk
  • Connector Style: Receptacle with Cage, Ganged (2x6)
  • Mounting: Through-Hole, Right Angle
  • Manufacturer: TE Connectivity
  • Product Status: Active

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 41P R/A SMD
Lowest to $4.6150
Amphenol
SLIMSAS VT X8 30U AU OUT 4.2 12G
Need more? Email Us
TE Connectivity
CONN QSFP28 CAGE 1X2 W/HSINK R/A
Lowest to $42.9067
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
JAE Electronics
CONN SERIAL I/O RCPT 20P SMD R/A
Need more? Email Us
TE Connectivity
CONN QSFP CAGE 1X3 PRESS-FIT R/A
Lowest to $81.2219
TE Connectivity
CONN QSFP+ CAGE PRESS-FIT R/A
Need more? Email Us
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE PRESS-FIT R/A
Lowest to $11.5484

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2357 $84.2357
2+ $81.6033 $163.2066
3+ $78.9710 $236.9130
4+ $76.3386 $305.3544
5+ $68.4415 $342.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess