Products specifications Report Issue?

Category Cable Assemblies - Coaxial Cables (RF)
Mfr TE Connectivity AMP Connectors
Series UMCC
Package Bag
Product Status Active
Style U.FL (UMCC) to U.FL (UMCC)
1st Connector U.FL (UMCC) Plug, Right Angle
1st Contact Gender Female
1st Connector Mounting Type Free Hanging (In-Line)
1st Connector Mounting Feature -
2nd Connector U.FL (UMCC) Plug, Right Angle
2nd Contact Gender Female
2nd Connector Mounting Type Free Hanging (In-Line)
2nd Connector Mounting Feature -
Length 3.937" (100.00mm)
Cable Type 1.37mm OD Coaxial Cable
Overall Impedance 50 Ohms
Frequency - Max 6 GHz
Color Black
Features Shielded
Temperature Range - Operating -40°C ~ 90°C
Ingress Protection -
Base Product Number 2015357
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 1365245-2015357-3
Ultra Librarian 3D Model Ultra Librarian 2015357-3 CAD Model

Description

The 1365245-2015357-3 is a coaxial cable assembly designed for RF applications from TE Connectivity AMP Connectors.

  • Temperature Range: -40°C to 90°C
  • Shielded: Yes
  • Cable Length: 3.937" (100.00mm)
  • Connector Type: U.FL (UMCC)
  • Connector Configuration: Right Angle Plug
  • Mounting Type: Free Hanging (In-Line)
  • Maximum Frequency: 6 GHz
  • Impedance: 50 Ohms
  • Product Status: Active
  • Series: UMCC
  • Package Type: Bag

You May Also Be Interested in

TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
ECAD model for 10612-24-96
Hirose Electric Co Ltd
CBL ASSY U.FL PLUG-PLUG 19.69" / Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 19.69" (500.00mm)
Need more? Email Us
ECAD model for U.FL-2LP-088K2T-A-(500)
Texas Instruments
Need more? Email Us
ECAD model for RF2253
Sony
Need more? Email Us
ECAD model for CX10054
RF Micro Devices
QUAD-BAND GSM850/GSM/DCS/PCS POWER AMP MODULE
Lowest to $30.3129
ECAD model for RF3133
Crystek Corporation
CBL ASSY SMA PLUG-PLUG 24" / Cable Assembly Coaxial SMA to SMA 2.54mm OD Coaxial Cable 24.00" (609.60mm)
Need more? Email Us
ECAD model for CCSMA121-MM-086F-24
Samtec Inc.
COAX CBL U.FL, MHF1 TO SMA 5.9"
Lowest to $20.9925
ECAD model for MH113-MH1RP-01BJ1-0150
STMicroelectronics
Need more? Email Us
ECAD model for L9165
Pulse
COAX CBL SMA TO MHF4
Need more? Email Us
ECAD model for W9017BD0250

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7120 $57.1200
24+ $4.6869 $112.4856
38+ $4.5404 $172.5352
51+ $4.3939 $224.0889
66+ $4.2475 $280.3350
89+ $3.8080 $338.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention