EN
  • EN
  • DE

202D242-3/180-0

Part No 202D242-3/180-0
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC202D242-3/180-0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Molded
RoHS Non-Compliant
Win Source Part Number 1051292-202D242-3/180-0
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 202D242-3/180-0 CAD Model

Description

The 202D242-3/180-0 is a heat shrink tubing product manufactured by TE Connectivity. Heat shrink tubing is a versatile product used to insulate wires, cables, and connections. It provides environmental protection and abrasion resistance while maintaining flexibility. This specific tubing is part of TE Connectivity's extensive range of insulation solutions, known for their quality and reliability.

Applications

  • Wire Harnessing: Used to bundle and protect wires in automotive, aerospace, and industrial applications.
  • Cable Insulation: Provides insulation for damaged or exposed cables, preventing short circuits and electrical hazards.
  • Connector Sealing: Seals connectors to prevent moisture and contaminants from entering, ensuring reliable connections.
  • Strain Relief: Provides strain relief for cables and wires at connection points, preventing damage from bending or pulling.
  • Identification and Marking: Can be used for color-coding and identifying wires and cables in complex wiring systems.

Features

  • Flame Retardant: Provides protection against fire hazards, preventing the spread of flames in the event of a short circuit or electrical fault.
  • Flexible Material: Conforms to irregular shapes and contours, ensuring a tight and secure fit.
  • Durable Construction: Resistant to abrasion, chemicals, and extreme temperatures, providing long-lasting protection.
  • High Shrink Ratio: Shrinks to a smaller diameter when heated, providing a secure and tight fit over wires and connectors.
  • Easy Installation: Can be easily installed using a heat gun or other heat source.

Benefits

  • Improved Safety: Provides insulation and protection against electrical hazards, ensuring a safe working environment.
  • Enhanced Reliability: Protects wires and cables from environmental factors, ensuring reliable performance.
  • Increased Durability: Extends the service life of wires and cables by providing abrasion and chemical resistance.
  • Simplified Wiring: Provides a neat and organized solution for wiring, facilitating troubleshooting and maintenance.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements, reducing overall maintenance costs.

Additional Details

The 202D242-3/180-0 heat shrink tubing typically has a specific shrink ratio, diameter before and after shrinking, and wall thickness. It is available in various colors and lengths. Specific material properties, such as operating temperature range, tensile strength, and chemical resistance, can be found in the product datasheet provided by TE Connectivity.

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess