EN
  • EN
  • DE

2108611-5

Part No 2108611-5
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors
Description 1.7H SPRING FINGER W/EMBOSS /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR),Cut Tape (CT)
Type Shield Finger, Pre-Loaded
Width 0.039" (1.00mm)
Length 0.114" (2.90mm)
Height 0.067" (1.70mm)
Material Copper Alloy
Plating Gold
Plating - Thickness Flash
Attachment Method Solder
Base Product Number 2108611
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Names -2108611-5-SI,A118887TR,A118887CT,2266-2108611-5TR
Standard Package 8,000
Win Source Part Number 958629-2108611-5
Ultra Librarian 3D Model Ultra Librarian 2108611-5 CAD Model

Description

The TE Connectivity AMP Connectors 2108611-5 is a Shield Finger, Pre-Loaded type RFI and EMI - Contacts, Fingerstock and Gaskets electronic component.

  • Material: Copper Alloy
  • Plating: Gold
  • Plating Thickness: Flash
  • Package: Tape & Reel (TR), Cut Tape (CT)
  • Standard Package: 8,000
  • Attachment Method: Solder
  • Length: 0.114" (2.90mm)
  • Height: 0.067" (1.70mm)
  • Width: 0.039" (1.00mm)
  • MSL Level: Not Applicable
  • HTSUS: 8536.90.4000

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER 80POS .6MM GOLD SMD
Lowest to $5.6866
TE Connectivity
CONN RCPT 120POS SMD GOLD
Lowest to $20.2862
JST Sales America Inc.
CONN HOUSING PAL 4POS 2MM WHITE / 4 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to $0.0745
Molex, LLC
CONN RCPT 6POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN RCPT 64POS SMD GOLD
Lowest to $8.7216
Omron
CONN PLUG 50POS VERT GOLD / 50 Position Connector Plug, Center Strip Contacts Through Hole Gold
Need more? Email Us
Molex, LLC
CONN PLUG 60POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
Connector Accessories Shield Finger Copper Alloy Gold Over Nickel Tape and Reel
Lowest to $0.2402

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2959 $59.1800
480+ $0.2429 $116.5920
740+ $0.2353 $174.1220
1,015+ $0.2277 $231.1155
1,315+ $0.2201 $289.4315
1,760+ $0.1973 $347.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,820 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess