The DF12B-60DS-0.5V(86) is a fine pitch board-to-board connector manufactured by Hirose Electric Co. Ltd. It's part of the DF12 series, known for its compact design, high-density mounting capability, and reliable connection. This connector is specifically designed for applications requiring a space-saving solution without compromising electrical performance.
Applications
- Mobile phones
- Digital cameras
- Laptop computers
- Tablets
- Portable gaming devices
- Medical devices
Features
- Fine Pitch: 0.5mm pitch enables high-density mounting.
- Double-Row Contact: Provides reliable electrical connection.
- Surface Mount Technology (SMT): Designed for automated assembly processes.
- Compact Design: Space-saving design ideal for miniaturized devices.
- Board-to-Board Connection: Facilitates connection between two PCBs.
- 60 Contacts: Offers a high number of signal lines.
Benefits
- Space Saving: Enables miniaturization of electronic devices.
- Reliable Connection: Ensures stable electrical performance.
- Easy Assembly: SMT design simplifies the manufacturing process.
- High Signal Density: Provides a large number of connections in a small area.
- Durable Construction: Designed for long-term reliability.
Additional Details
The DF12B-60DS-0.5V(86) connector features a mating height of approximately 3.0mm. It is designed to withstand high operating temperatures, typically ranging from -30°C to +85°C. The connector is made of high-quality materials to ensure durability and resistance to environmental factors. Hirose Electric Co. Ltd. is a leading global manufacturer of connectors and other electronic components, known for their high quality and reliability. This connector is specifically designed for high-density applications where space is at a premium. Its fine pitch and compact design make it an ideal choice for connecting PCBs in miniaturized electronic devices.