EN
  • EN
  • DE

2170745-1

Part No 2170745-1
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description CONN QSFP28 CAGE 1X4 W/HSINK R/A / Position QSFP28 Cage, Ganged (1 x 4) with Heat Sink Connector Press-Fit Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Style Cage, Ganged (1 x 4) with Heat Sink
Connector Type QSFP28
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Base Product Number 2170745
Standard Package 9
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1337530-2170745-1
Ultra Librarian 3D Model Ultra Librarian 2170745-1 CAD Model

Description

The TE Connectivity AMP Connectors pluggable connector assembly is a high-quality electronic component designed for use in various electronic applications.

  • Shielding: EMI Shielding
  • Connector Style: Cage, Ganged (1 x 4) with Heat Sink
  • Connector Type: QSFP28
  • Termination: Press-Fit
  • Mounting Type: Through Hole, Right Angle
  • Package: Tray
  • Standard Package: 9
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • REACH Status: REACH Unaffected

You May Also Be Interested in

TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE PRESS-FIT R/A
Lowest to $11.5484
TE Connectivity
CONN QSFP28 CAGE 1X2 W/HSINK R/A
Lowest to $70.0059
TE Connectivity
CONN SFP+ CAGE 1X6 PRESS-FIT R/A
Lowest to $15.7807
Amphenol
SLIMSAS VT X8 30U AU OUT 4.2 12G
Need more? Email Us
Samtec Inc.
CONN SKT 16PAIR SMD GOLD RA
Lowest to $17.8360
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 21P R/A SMD
Lowest to $1.8639
TE Connectivity
CONN QSFP CAGE 1X3 PRESS-FIT R/A
Lowest to $81.2219
TE Connectivity
CONN QSFP28 CAGE 1X2 W/HSINK R/A
Lowest to $42.9067

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess