EN
  • EN
  • DE

222D963-3/86-0-CS8664

Part No 222D963-3/86-0-CS8664
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC222D963-3/86-0-CS8664
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051791-222D963-3/86-0-CS8664
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 222D963-3/86-0-CS8664 CAD Model

Description

The 222D963-3/86-0-CS8664 is a heat shrink tubing product manufactured by TE Connectivity. It offers insulation, protection, and strain relief for wires, cables, and other components. The 'CS8664' likely designates a specific packaging or material specification unique to TE Connectivity. It is designed to shrink when heated, conforming to the shape of what it's covering.

Applications

  • Electrical insulation of wires and cables
  • Protection of splices and terminations
  • Strain relief for connectors and components
  • Bundling and organization of wires and cables
  • Environmental sealing against moisture and contaminants

Features

  • Heat shrinkable: shrinks when heated for a tight fit
  • Flame retardant: Designed to inhibit burning
  • Flexible: Easily conforms to irregular shapes
  • Durable: Resistant to abrasion, chemicals, and solvents
  • Various sizes available to accommodate different wire gauges

Benefits

  • Provides reliable electrical insulation to prevent short circuits
  • Protects wires and components from damage, extending their lifespan
  • Reduces strain on connections, minimizing failures
  • Organizes wires and cables for easier maintenance and troubleshooting
  • Seals against moisture and contaminants, improving reliability in harsh environments

The exact specifications (shrink ratio, material, operating temperature, color) for the 222D963-3/86-0-CS8664 tubing can be found in the product's datasheet from TE Connectivity. Always consult the datasheet for specific application guidelines and safety information.

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess