EN
  • EN
  • DE

4515-DS004DP-A2571

Part No 4515-DS004DP-A2571
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Press Sensor, Cstm 4515-DS3A004DP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990547-4515-DS004DP-A2571
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4515-DS004DP-A2571 CAD Model

Description

The 4515-DS004DP-A2571 is a component manufactured by TE Connectivity. Given the part number structure, it is highly likely that this is a sensor, specifically a pressure sensor, or a transducer. TE Connectivity is a leading global provider of connectivity and sensor solutions.

Applications

  • Industrial process control: Monitoring and controlling pressure in manufacturing processes.
  • HVAC systems: Measuring refrigerant pressure in air conditioning and heating systems.
  • Medical devices: Monitoring blood pressure and respiratory pressure.
  • Automotive applications: Measuring manifold absolute pressure (MAP), brake pressure, and tire pressure.
  • Aerospace: Measuring hydraulic pressure in flight control systems.

Features

  • Digital or Analog output: Providing a signal proportional to the measured pressure.
  • Compensated and calibrated: Ensuring accurate and reliable measurements over a wide temperature range.
  • Media compatibility: Designed to withstand a variety of fluids and gases.
  • Small size and rugged construction: Suitable for use in harsh environments.
  • Low power consumption: Enabling use in battery-powered applications.

Benefits

  • Improved accuracy: Providing precise pressure measurements for optimal control.
  • Reduced system cost: Integrated compensation and calibration eliminate the need for external circuitry.
  • Enhanced reliability: Rugged construction ensures long-term performance.
  • Simplified integration: Digital output simplifies connection to microcontrollers and other control systems.
  • Increased efficiency: Low power consumption extends battery life.

Additional Details

Without the specific datasheet, it's difficult to provide precise technical details. However, pressure sensors from TE Connectivity often feature various pressure ranges (e.g., 0-100 PSI, 0-500 PSI), different output types (e.g., I2C, SPI, analog voltage), and various port configurations. The 'DS004DP' section of the part number probably denotes a specific sensor configuration within the 4515 series. 'A2571' likely refers to a production or calibration code. Specific parameters like accuracy, temperature range, and media compatibility can be determined from the datasheet.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
IBM
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess