EN
  • EN
  • DE

PPC750GXEBB2563T

Part No PPC750GXEBB2563T
Manufacturer IBM
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025338-PPC750GXEBB2563T
Categories OEM Parts(O-R)
Manufacturer IBM
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC750GXEBB2563T CAD Model

Description

The PPC750GXEBB2563T is a PowerPC 750GX embedded processor manufactured by IBM. It is a high-performance, low-power processor designed for a wide range of embedded applications, including networking equipment, telecommunications systems, and industrial control systems. The PPC750GX family is known for its excellent performance-per-watt ratio and its robust feature set. The PPC750GXEBB2563T integrates a 256KB L2 cache and operates at a frequency of 667 MHz.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Telecommunications Systems: Employed in telecom infrastructure equipment, such as base stations and switches.
  • Industrial Control Systems: Integrated into industrial control systems for real-time data processing and control.
  • Medical Imaging Equipment: Utilized in medical imaging devices, such as MRI scanners and CT scanners.

Features

  • PowerPC 750GX Core: Features a high-performance PowerPC 750GX processor core.
  • 256KB L2 Cache: Integrated 256KB Level 2 cache for fast data access.
  • 667 MHz Operating Frequency: Operates at a frequency of 667 MHz for high processing speed.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • Integrated Memory Controller: Includes an integrated memory controller for connecting to external memory.

Benefits

  • High Performance: Delivers high performance for demanding embedded applications.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • System Integration: Simplifies system integration with its integrated features.
  • Versatile Applications: Suitable for a wide range of embedded systems.

Additional Details

The PPC750GXEBB2563T typically operates from a 1.8V or 2.5V power supply. It is available in a BGA (Ball Grid Array) package. Key electrical characteristics include power consumption, operating frequency, and cache size. The processor is designed for high reliability and is subjected to rigorous testing to ensure consistent performance. The PPC750GXEBB2563T is often used in conjunction with other interface chips, memory devices, and peripherals to create a complete embedded system solution. It provides a balance of performance, power consumption, and features, making it a popular choice for many embedded applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $127.8751 $127.8751
2+ $123.7501 $247.5002
3+ $119.6251 $358.8753
4+ $107.2501 $429.0004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess