EN
  • EN
  • DE

5-104069-5

Part No 5-104069-5
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER R/A 30POS 1.27MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000808-5-104069-5
Win Source Part Number Cross
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series AMPMODU System 50
Package Tube
Connector Type Header
Contact Type Male Pin
Features Board Guide
Operating Temperature -65°C ~ 105°C
Mounting Type Through Hole, Right Angle
Ultra Librarian 3D Model Ultra Librarian 5-104069-5 CAD Model

Description

5-104069-5 from TE Connectivity is a right-angle, 30-position board-to-board header with a 0.050" (1.27mm) pitch. It is part of the AMPMODU family of connectors, which are known for their reliability and durability. The header features dual rows of pins and is made with a copper alloy base material with tin plating. The contact underplating material is nickel and the contact shape and form is rectangular. The PCB contact termination area plating material finish is matte and the PCB contact termination area plating material thickness is 3.81 - 6.35 µm [150 - 250 µin]. The mating square post dimension is .38 mm [.015 in] and the contact mating area plating material is gold with a thickness of .76 µm [30 µin]. The header has a maximum current rating of 3.6 amps.

The 5-104069-5 header is designed for use in a variety of applications, including:

Consumer electronics Industrial automation Medical devices Aerospace and defense Automotive The header is easy to assemble and is compatible with a variety of mating receptacles. It is also RoHS compliant and halogen free.

Here are some of the key features and benefits of the 5-104069-5 header:

Reliability and durability: The AMPMODU family of connectors is known for its reliability and durability, making the 5-104069-5 header a good choice for demanding applications. Versatility: The 5-104069-5 header can be used in a variety of applications, including consumer electronics, industrial automation, medical devices, aerospace and defense, and automotive. RoHS compliance and halogen free: The 5-104069-5 header is RoHS compliant and halogen free, making it a good choice for environmentally friendly applications. Here are some examples of how the 5-104069-5 header can be used:

In a consumer electronics device, the header could be used to connect the main circuit board to the display or other peripheral devices. In an industrial automation system, the header could be used to connect the controller to the input and output devices. In a medical device, the header could be used to connect the main circuit board to the sensors and actuators. In an aerospace and defense application, the header could be used to connect the avionics to the flight control system. In an automotive application, the header could be used to connect the entertainment system to the dashboard. Overall, the 5-104069-5 header is a versatile and reliable connector that can be used in a variety of applications.

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1950 $57.5850
7+ $15.7498 $110.2486
10+ $15.2576 $152.5760
14+ $14.7654 $206.7156
18+ $14.2732 $256.9176
24+ $12.7967 $307.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess