Products specifications Report Issue?

Category Connectors, InterconnectsModular ConnectorsModular Connector Jacks
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Part Status Active
Connector Type SDL, Jack
Number of Positions/Contacts 8 Positions
Number of Ports 1
Number of Rows 1
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded
Features Board Guide, Keyed
LED Color Does Not Contain LED
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0μin (1.27μm)
Housing Material Polyester
Operating Temperature -20°C ~ 80°C
Base Product Number 1761186
Ultra Librarian 3D Model Ultra Librarian 5-1761186-3 CAD Model

You May Also Be Interested in

Molex, LLC
Board Connector, 4 Contact(s), 1
Lowest to $0.0814
ECAD model for 532610471
Molex, LLC
CONN HEADER R/A 5POS 3.5MM
Need more? Email Us
ECAD model for 0532590529
Molex, LLC
CONN HEADER SMD R/A 2POS 1.25MM
Lowest to $0.4704
ECAD model for 5055670281
TE Connectivity
CONN FPC BOTTOM 31POS 0.3MM R/A
Need more? Email Us
ECAD model for 3-2328724-1
ERNI Electronics
M12, MALE - M8, FEMALE
Need more? Email Us
ECAD model for 225254-E
TE Connectivity
CONN JACK 1PORT PCB
Lowest to $24.5892
ECAD model for 2-2301994-4
Molex, LLC
CONN HEADER VERT 5POS 2MM
Need more? Email Us
ECAD model for 0530140510
TE Connectivity
5W MPQ+MQS SOC HSG
Need more? Email Us
ECAD model for 1379217-2
TE Connectivity
CONN PLG HSG FMALE 37POS INLINE
Lowest to $7.3770
ECAD model for 206150-1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention