Products specifications Report Issue?

Win Source Part Number 1196116-EL6161-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL6161-000 CAD Model

Description

The TE Connectivity EL6161 fiber optic cable is a high-quality cable designed for use in a wide range of applications. It is supplied in a limited supply and demand status. The cable is an alternative to the 55PC6146-18-2/6-4CS2502 cable and is supplied by TE Connectivity.

You May Also Be Interested in

TE Connectivity
HOOK-UP DL WALL STRND 20AWG WHT / 20 AWG Hook-Up, Dual Wall Wire 19/32 White 600V
Need more? Email Us
ECAD model for 55PC0812-20-9CS2657
Molex, LLC
Cable Assembly 3.657m 16AWG Circular 10 POS M
Need more? Email Us
ECAD model for 301002A01F1201
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Braid
Need more? Email Us
ECAD model for 55PC2121-20-6/9-9
TE Connectivity
High Performance Cable 3Conductors 16AWG Tin Plated Copper White 600Vac
Need more? Email Us
ECAD model for 747393-000
TE Connectivity
55PC CABLE / 6 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us
ECAD model for 55PC1161-22-MST6-9
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
ECAD model for HFBR-QUS500Z
TE Connectivity
55A CABLE/DUAL 10/ SM / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG
Need more? Email Us
ECAD model for 55A0821-20-2/6CS1621
TE Connectivity
HOOK-UP DUAL STRND 22AWG VIOLET / 22 AWG Hook-Up, Dual Wall Wire 19/34 Violet 600V
Need more? Email Us
ECAD model for 55FA0411-22-7L-CS1922
TE Connectivity
Shielded Multi-Conductor Cable Braid 2Conductors 24AWG 3.12mm 600VAC White
Need more? Email Us
ECAD model for 400R1121-24-0/9-9

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention