EN
  • EN
  • DE

5-179180-1

Part No 5-179180-1
Manufacturer TE Connectivity
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815669-5-179180-1
Ultra Librarian 3D Model Ultra Librarian 5-179180-1 CAD Model

Description

The 5-179180-1 is a connector manufactured by TE Connectivity. Based on available information, it appears to be a wire-to-board connector, often used for making secure and reliable electrical connections between wires and printed circuit boards. These connectors are designed for easy installation and provide a robust connection that can withstand vibration and environmental stresses.

Applications

  • Industrial machinery: Connecting sensors, actuators, and other components within industrial equipment.
  • Automotive electronics: Wire harness connections within vehicle electronic systems.
  • Consumer electronics: Internal wiring connections in devices like TVs, appliances, and audio equipment.
  • Medical devices: Interconnecting components within medical instruments and equipment.
  • Telecommunications equipment: Connections in networking devices and communication systems.

Features

  • Wire-to-board connection: Allows direct connection of wires to a PCB.
  • Crimp termination: Provides a secure and reliable electrical connection.
  • Polarization: Prevents mismating and ensures correct orientation.
  • Contact material: Typically made of brass or phosphor bronze with tin or gold plating for corrosion resistance and conductivity.
  • Housing material: Often made of durable plastic like nylon or PBT for insulation and protection.
  • Compact design: Suitable for applications with limited space.

Benefits

  • Reliable connection: Ensures consistent electrical performance.
  • Easy installation: Simplifies wiring and assembly processes.
  • Reduced maintenance: Minimizes the need for repairs and replacements.
  • Increased safety: Prevents accidental disconnections and electrical hazards.
  • Cost-effective solution: Offers a balance of performance and affordability.

Additional Details

The connector's specifications will depend on the specific series and intended use. Parameters such as voltage rating, current rating, wire gauge range, and operating temperature should be verified by consulting the specific datasheet. TE Connectivity offers a broad range of connector options and associated tooling to suit different requirements. Always refer to the manufacturer's documentation for proper handling and mating procedures.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess