EN
  • EN
  • DE

5028D5312-9

Part No 5028D5312-9
Manufacturer TE Connectivity
Catalog Coaxial Cables (RF)
Description COAX CABLE-STANDARD P  /  Triaxial Cable 28 AWG 50 Ohms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Coaxial Cables (RF)
Mfr TE Connectivity Raychem Cable Protection
Series CHEMINAX
Package Bulk
Cable Type Triaxial
Wire Gauge 28 AWG
Conductor Strand 7 Strands / 36 AWG
Jacket (Insulation) Material Thermorad® F
Jacket (Insulation) Diameter 0.105" (2.67mm)
Shield Type Double Braid
Impedance 50 Ohms
Jacket Color White
Conductor Material Copper, Silver Coated
Dielectric Material Polyethylene (PE)
Dielectric Diameter 0.039" (0.99mm)
Shield Material Copper, Silver Coated
Shield Coverage 90%
VoP, Velocity of Propagation 73
Base Product Number 5028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Other Names 430058-000
Standard Package 1
Win Source Part Number 1005131-5028D5312-9
Ultra Librarian 3D Model Ultra Librarian 5028D5312-9 CAD Model

Description

The 1005131-5028D5312-9 is a triaxial coaxial cable with a wire gauge of 28 AWG and an impedance of 50 Ohms.

  • Cable Type: Triaxial Coaxial Cable
  • Wire Gauge: 28 AWG
  • Impedance: 50 Ohms
  • Shield Material: Copper, Silver Coated
  • Dielectric Material: Polyethylene (PE)
  • Conductor Strand: 7 strands / 36 AWG
  • Conductor Material: Copper, Silver Coated
  • Jacket (Insulation) Material: Thermorad® F
  • Jacket (Insulation) Diameter: 0.105" (2.67mm)
  • Shield Type: Double Braid
  • Shield Coverage: 90%
  • Dielectric Diameter: 0.039" (0.99mm)
  • VoP, Velocity of Propagation: 73
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8544.20.0000
  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Other Names: 430058-000
  • Base Product Number: 5028

You May Also Be Interested in

Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.457m SMP to SMP PL-PL Bag
Need more? Email Us
Pomona Electronics
CABLE BNC MALE LOW NOISE 360"
Need more? Email Us
Amphenol-RF Division
CBL SMA PLG-PLG ANTI-TORQUE 12"
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG LMR400 2M
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.178m SMP to SMP PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CONN JUMPER AMC PLUG-PLUG 180MM
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.914m SMP to SMP PL-PL Bag
Need more? Email Us
Cinch Connectivity Solutions
RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess