EN
  • EN
  • DE

505334M188

Part No 505334M188
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Heat Shrink Tubing ST Cross Linked Polyolefin Black Thin/Single Spool
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
RoHS Non-Compliant
Win Source Part Number 1004525-505334M188
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 505334M188 CAD Model

Description

The 505334M188 is a high-quality heat shrink tubing product from TE Connectivity, designed to provide insulation, protection, and strain relief for electrical connections, wires, cables, and terminals. This specific product is part of TE Connectivity's extensive range of heat shrink solutions, known for their reliability and performance in various demanding applications.

Applications:

  • Electrical insulation of wires and cables.
  • Protection of splices and terminations from environmental factors like moisture, chemicals, and abrasion.
  • Strain relief for connectors and terminals.
  • Bundling and organizing wires and cables.
  • Color-coding and identification of wires and cables.

Features:

  • High Shrink Ratio: Offers a significant shrink ratio, allowing it to fit over a wide range of substrate sizes.
  • Flame Retardant: Provides added safety by inhibiting the spread of flames.
  • Durable Material: Constructed from a robust material that withstands mechanical stress, abrasion, and harsh environmental conditions.
  • Excellent Electrical Properties: Delivers reliable insulation and dielectric strength.
  • Chemical Resistance: Resistant to a wide range of chemicals, oils, and solvents.

Benefits:

  • Enhanced Protection: Shields electrical connections from environmental damage, extending the lifespan of the components.
  • Improved Safety: The flame retardant properties reduce the risk of fire hazards.
  • Increased Reliability: Ensures a secure and long-lasting connection, minimizing the risk of failures.
  • Easy Installation: Simple to install using a heat gun or other suitable heat source.
  • Versatile Application: Suitable for a wide range of applications across various industries, including automotive, aerospace, and industrial.

This heat shrink tubing provides excellent electrical insulation and mechanical protection. It shrinks rapidly and uniformly upon application of heat, creating a tight and secure fit. The material is typically a cross-linked polyolefin, providing excellent resistance to abrasion, chemicals, and extreme temperatures. The 505334M188 meets industry standards for flame retardancy and electrical performance, making it a reliable choice for critical applications. Its flexibility allows it to conform to irregular shapes, ensuring complete coverage and protection. Available in various colors for easy identification and organization.

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess