EN
  • EN
  • DE

6-1768042-8

Part No 6-1768042-8
Manufacturer TE Connectivity
Catalog Markers
Description Wire Labels & Markers STD03Y-T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Type Wire Marker, Clip-On
Cable Diameter 0.075" ~ 0.104" (1.90mm ~ 2.65mm)
Legend T
Color Yellow
Material Polyoxymethylene (POM), Halogen Free
Ultra Librarian 3D Model Ultra Librarian 6-1768042-8 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
7231437
Need more? Email Us
TE Connectivity
MARKER ZTYPE STRT B LEGEND WH / Cable Markers Pre-Marked Push On White Box
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON 6 LEGEND YL / Markers for Cables
Lowest to $0.8304
TE Connectivity
7221417 / Cable Markers Pre-Marked Push On Zero Halogen Yellow
Need more? Email Us
Panduit Corp
MKR WIRE CLIP ON B/W 60 PC / Cable Markers Pre-Marked Acetal White
Need more? Email Us
TE Connectivity
MARKR OTYPE THINWALL 9 LEGEND WH / Markers For Cables
Need more? Email Us
3M
SCOTCH CODE REFILL A / Cable Markers Printable Adhesive Polyester Roll
Need more? Email Us
TE Connectivity
MARKR ZTYPE CHEVRON Y LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
TE Connectivity
MARKER ZTYPE STRT A LEGEND WH / Cable Markers Pre-Marked Push On White Box
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess