EN
  • EN
  • DE

PCA23-9

Part No PCA23-9
Manufacturer Panduit Corp
Catalog Markers
Description MKR WIRE CLIP ON B/W 60 PC / Cable Markers Pre-Marked Acetal White
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Series PAN-CODE
Packaging 20 per Wand; 3 Wands per Pkg
Type Wire Marker, Clip-On
Cable Diameter 0.23" ~ 0.37" (5.8mm ~ 9.4mm)
Legend 9
Color White
Material Acetal
Operating Temperature Range -30°C ~ 90°C
Win Source Part Number 771140-PCA23-9
Popularity Medium
Supply and Demand Status Balance
Family Name PCA
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PCA23-9 CAD Model

Description

The Panduit Corp PAN-CODE wire marker is a clip-on type marker that comes in a white color.

  • Material: Acetal
  • For Cables and Wires Diameter: 0.23 inches to 0.37 inches
  • Legend: 9
  • Family: PCA
  • Operating Temperature Range: -30°C to 90°C
  • Packaging: 20 per wand, 3 wands per package
  • Introduction Date: January 01, 2000
  • Estimated Availability: 2024
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TE Connectivity
MARKER ZTYPE CHEVRON W LEGEND YL / Z-TYPE RMP/RMS MARKERS
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON A LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON 3 LEGEND YL / Z-type Marker
Need more? Email Us
Panduit Corp
MKR WIRE CLIP ON B/W 60 PC / Cable Markers Pre-Marked Acetal White
Need more? Email Us
TE Connectivity
MARKER ZTYPE STRT 0 LEGEND BLK / Cable Markers Pre-Marked Push On Black
Lowest to $0.0198
TE Connectivity
MARKER ZTYPE CHEVRON H LEGEND YL
Need more? Email Us
TE Connectivity
7221417 / Cable Markers Pre-Marked Push On Zero Halogen Yellow
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON 9 LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
TE Connectivity
7221438
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess