EN
  • EN
  • DE

74HC4052PW/AUJ

Part No 74HC4052PW/AUJ
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16TSSOP  /  2 Circuit IC Switch 4:1 150Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 150Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm
Voltage - Supply, Single (V+) 2V ~ 10V
Voltage - Supply, Dual (V±) ±1.5V ~ 5V
Switch Time (Ton, Toff) (Max) 58ns, 48ns
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Max) 2µA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC4052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935302037118
Standard Package 2,500
Win Source Part Number 1040349-74HC4052PW/AUJ
Ultra Librarian 3D Model Ultra Librarian 74HC4052PW/AUJ CAD Model

Description

The 74HC4052PW/AUJ is a high-quality, versatile analog multiplexer/demultiplexer from NXP Semiconductors. This integrated circuit is part of the 74HC family, which is well-known for its high-speed CMOS technology. The 74HC4052PW/AUJ is a dual 4-channel device that allows precision analog signal routing, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Dual 4-Channel Multiplexer/Demultiplexer: The device can function as two separate 4-channel multiplexers or demultiplexers, offering flexibility in signal routing.
  • Wide Operating Voltage Range: It operates across a broad voltage range from 2V to 6V, accommodating various logic levels and making it compatible with many microcontrollers and digital systems.
  • Low Power Consumption: Designed with CMOS technology, it ensures low power dissipation, which is crucial for battery-operated and power-sensitive applications.
  • High Noise Immunity: The 74HC4052PW/AUJ possesses a high noise immunity characteristic of CMOS devices, ensuring reliable performance in electrically noisy environments.
  • Multiple Package Options: Available in a TSSOP-16 package, it provides a compact solution for space-constrained applications.

Applications

The 74HC4052PW/AUJ is suitable for a variety of applications, including but not limited to:

  • Analog signal routing in audio and video equipment
  • Data acquisition systems
  • Communication systems
  • Test equipment and instrumentation
  • Function generators

Product Specifications

Parameter Value Package Type TSSOP-16 Operating Voltage 2V to 6V On Resistance Typically 70 Ohm at 4.5V Operating Temperature -40°C to +85°C

In summary, the 74HC4052PW/AUJ from NXP Semiconductors is a reliable and efficient solution for designers looking to manage multiple analog signals within their electronic systems. Its robust feature set ensures that it can meet the demands of a wide array of applications, providing both performance and flexibility.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0823 $50.2030
1,300+ $0.0770 $100.1000
2,020+ $0.0744 $150.2880
2,895+ $0.0691 $200.0445
3,770+ $0.0664 $250.3280
4,705+ $0.0638 $300.1790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 329,660 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess