EN
  • EN
  • DE

6368459-1

Part No 6368459-1
Manufacturer TE Connectivity
Catalog Modular Connector Jacks
Description CONN MOD JACK 8P8C R/A SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 2
Number of Rows 1
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat5
Features Board Guide
LED Color Does Not Contain LED
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1631607-6368459-1
Ultra Librarian 3D Model Ultra Librarian 6368459-1 CAD Model

Description

N

You May Also Be Interested in

Pulse
CONN MOD JACK R/A 8P8C SHIELDED
Need more? Email Us
Pulse
CONN MOD JACK R/A 6P6C
Need more? Email Us
Pulse
CONN MOD JACK R/A 8P8C
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
Pulse
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Pulse
CONN MOD JACK 6P6C
Need more? Email Us
Pulse
CONN RJ45 2X2 STACKED LED PBC
Need more? Email Us
Pulse
CONN MOD JACK R/A 4P4C
Need more? Email Us
Pulse
CONN MOD JACK R/A 8P8C SHIELDED
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess