EN
  • EN
  • DE

650405-5

Part No 650405-5
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN DIN RCPT 150POS PCB GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 16 Weeks
Features 150 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Manufacturer TE Connectivity
Series Eurocard
Package Bulk
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Family Name 650405
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 650405-4, 6504055, A1290
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907709-650405-5
Ultra Librarian 3D Model Ultra Librarian 650405-5 CAD Model

Description

The 907709-650405-5 is a Eurocard series connector designed by TE Connectivity.

  • Positions: 150-position
  • Connector Type: DIN connector receptacle
  • Sockets: Female sockets
  • Plating: Gold through-hole plating
  • Packaging: Bulk packaging
  • Mounting: Through-hole
  • Operating Temperature: -55°C to 125°C
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 16 weeks
  • MSL Level: 1 (unlimited)
  • ECCN: Compliant
  • REACH Status: Vendor undefined
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us
TE Connectivity
CONN FIXED JACKSCREW MALE W/HDWR
Need more? Email Us
HARTING
CONN SHROUD AB22 154POS
Need more? Email Us
TE Connectivity
CONN SHIELD 34POS 2PC SHORT ALUM
Need more? Email Us
TE Connectivity
CONN RCPT HSG 42POS BLK PNL MNT
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
HARTING
CONN SHROUD AB25 125POS
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7345 $58.4070
15+ $7.9873 $119.8095
23+ $7.7377 $177.9671
31+ $7.4881 $232.1311
40+ $7.2385 $289.5400
54+ $6.4897 $350.4438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess