EN
  • EN
  • DE
  • IT

6609032-6

Part No 6609032-6
Manufacturer TE Connectivity
Catalog Power Line Filter Modules
Description LINE FILTER 250VAC 3A CHASS MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity Corcom Filters
Filter Type Single Phase
Configuration Two Stage
Voltage - Rated AC 250V
Current 3A
Frequency - Operating 50/60Hz
Applications Use For General
Approvals CSA, UR, VDE
Temperature Range - Operating -10°C ~ 40°C
Mounting Style Chassis Mount
Termination Style Wire Leads
Inductance 3.52mH
Manufacturer Pack Quantity 12
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814414-6609032-6
Ultra Librarian 3D Model Ultra Librarian 6609032-6 CAD Model

Description

The TE Connectivity Corcom Filters 6609032-6 is a chassis mount type two-stage configuration single-phase filter that can handle a current of 3A and a rated AC voltage of 250V.

  • Termination Style: Wire Leads
  • Approvals: CSA, UR, VDE
  • Temperature Range: -10°C to 40°C
  • Inductance: 3.52mH
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 12
  • MSL Level: Not applicable

You May Also Be Interested in

Schurter Inc.
LINE FILTER 300/520VAC 120A CHAS
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 20A CHAS
Need more? Email Us
TE Connectivity
Power Line Filters 3A WIRE-WIRE
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 20A CHASS
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 48VDC 30A CHASS MNT
Lowest to $134.1427
EPCOS (TDK)
LINE FILTER 400A CHASSIS MOUNT
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 3A CHASS MNT
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 1A CHASS
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 20A CHASS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess