EN
  • EN
  • DE

6651193-1

Part No 6651193-1
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FEMALE 24POS GOLD / 24 Position Female Connector Non Specified - Dual Edge Gold Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr TE Connectivity AMP Connectors
Series Crown Edge, Elcon
Package Bulk
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 4; 4; 4
Number of Positions 24
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Read Out Dual
Mounting Type Through Hole
Termination Solder
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Material - Insulation Thermoplastic, Glass Filled
Base Product Number 6651193
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 286-0022-12300
Standard Package 192
Win Source Part Number 1039675-6651193-1
Ultra Librarian 3D Model Ultra Librarian 6651193-1 CAD Model

Description

The Crown Edge Elcon series connector is a female card edge connector with 24 positions.

  • Positions: 24
  • Connector Type: Female Card Edge Connector
  • Series: Crown Edge Elcon
  • Card Type: Non-Specified Dual Edge
  • Positions/Bay/Row: 4
  • Card Thickness: 0.062" (1.57mm)
  • Mounting Type: Through Hole
  • Termination: Solder
  • Contact Material: Phosphor Bronze
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Insulation Material: Thermoplastic and Glass Filled
  • Color: Black
  • Packaging: Bulk
  • Standard Package: 192
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.4040
  • Manufacturer: TE Connectivity AMP Connectors
  • Other Names: 286-0022-12300

You May Also Be Interested in

Amphenol
CONN EDGE DUAL FMALE 50POS 0.100
Lowest to $14.3306
Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI EXP FMALE 280POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525
Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us
Kyocera International Inc. Electronic Components
CONN EDGE DUAL FMALE 12POS 0.024
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 56P 0.024
Lowest to $8.2606
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess