EN
  • EN
  • DE

66728-5

Part No 66728-5
Manufacturer TE Connectivity
Catalog Circular Connectors - Contacts
Description CONTACT PIN 22-28AWG CRIMP TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Signal, Stamped
Contact Type Pin
Wire Gauge or Range - AWG 22-28 AWG
Wire Gauge or Range - mm2 0.89 ~ 0.4mm²
Contact Termination Crimp
Contact Material Brass
Contact Finish Tin
Contact Finish Thickness 50.0µin (1.27µm)
Termination Finish Tin
Features Insulation Support
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1614809-66728-5
Ultra Librarian 3D Model Ultra Librarian 66728-5 CAD Model

Description

N

You May Also Be Interested in

Amphenol Aerospace Operations
CONTACT
Need more? Email Us
Amphenol Aerospace Operations
CONTACT
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 10-12AWG CRIMP
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN TWINAX SZ 8 CRIMP GO
Need more? Email Us
Amphenol Aerospace Operations
PIN CONTAC
Need more? Email Us
Amphenol Aerospace Operations
SOCKET CON
Need more? Email Us
Conxall/Switchcraft
CONTACT PIN SZ 20 CRIMP
Need more? Email Us
Souriau-Sunbank by Eaton
CONTACT SOCKET 16AWG SLDR CUP
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN 14-16AWG CRIMP GOLD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess