EN
  • EN
  • DE

7-1393091-9

Part No 7-1393091-9
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 24VDC 475Ohm 20A 3PDT(35.5x35.6x57)mm Plug-In General Purpose Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 50 mA
Coil Power 1.2 W
Coil Resistance 475 Ω
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 10 A
Contact Material Silver
Contact Voltage Rating (AC) 240 V
Depth 35.6 mm
Dropout Voltage 2.4 V
ELV Compliant
Height 57 mm
Lead Free Not Applicable
Length 35.5 mm
Max Current Rating 10 A
Maximum Operating Temperature 60 °C
Max Voltage Rating (AC) 400 V
Min Operating Temperature -40 °C
Mount Plug-In, Socket, Socketable
Number of Pins 11
Operate Time 15 ms
Packaging Bulk
Radiation Hardening No
Ratings IP40
REACH SVHC Unknown
Relay Type General Purpose
Release Time 10 ms
RoHS Compliant
Switching Capacity 2.5 kW
Switching Current 10 A
Termination Plug
Throw Configuration 3PDT
Voltage Rating (AC) 400 V
Weight 80.059053 g
Width 35.5 mm
Win Source Part Number 1038489-7-1393091-9
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7-1393091-9 CAD Model

Description

The TE Connectivity 1038489-7-1393091-9 is a general-purpose relay designed for use in a range of applications.

  • Termination: Plug
  • Contact Material: Silver
  • Coil Resistance: 475 Ω
  • Coil Current: 50 mA
  • Contact Current Rating: 10 A
  • Temperature Range: -40°C to 60°C

You May Also Be Interested in

Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6258
HongFa
24V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1730
Omron
G6K-2G-Y-DC12 Omron Electronics Low Signal Relays - PCB InsideL NoLatch 3.2 DPDT 12VDC 100mW datasheet, inventory, & pricing.
Lowest to $1.6008
FCL Components
FTR-B3GA024Z-B10 FCL Components Low Signal Relays - PCB SIGNAL datasheet, inventory, & pricing.
Lowest to $4.3657
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
Fujitsu Electronics America, Inc.
DIP,9x14mm Signal Relays RoHS
Lowest to $1.4844
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
Omron
G6J-2P-Y-DC5 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 5VDC 140mW datasheet, inventory, & pricing.
Lowest to $0.9605

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess