EN
  • EN
  • DE

7-1452656-3

Part No 7-1452656-3
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description MCON 1.2 LL REC SRC AG / Socket Contact Silver 20 AWG Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series MCON
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20 AWG
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Base Product Number 1452656
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363304-7-1452656-3
Ultra Librarian 3D Model Ultra Librarian 7-1452656-3 CAD Model

Description

The TE Connectivity AMP Connectors introduces the MCON series rectangular connector contacts with the part number 1452656.

  • Series: MCON
  • Category: Rectangular Connectors
  • Product Status: Active
  • MSL: 1 (Unlimited)
  • Packaging: Tape & Reel (TR)
  • Configuration: Socket
  • Termination: Crimp
  • Wire Gauge: 20 AWG
  • Contact Finish: Silver
  • Contact Finish Thickness: 78.7µin (2.00µm)

You May Also Be Interested in

CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess