EN
  • EN
  • DE

745781-4

Part No 745781-4
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB RCPT 9POS R/A SLDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 16 Weeks
Features 9 Position D-Sub Receptacle, Female Sockets Connector
Manufacturer TE Connectivity
Series AMPLIMITE HD-20
Package Tray
Operating Temperature Range -55°C ~ 105°C
Mounting Through Hole, Right Angle
Family Name 745781
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A2100-NDR, A2100
Quantity per package 130
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908010-745781-4
Ultra Librarian 3D Model Ultra Librarian 745781-4 CAD Model

Description

The TE Connectivity 908010-745781-4 is a high popularity connector designed with 9 position D-sub receptacle, female sockets connector.

  • Connector Type: D-sub receptacle, female sockets
  • Number of Positions: 9
  • Package: Tray
  • Mounting: Through hole, right angle
  • Series: AMPLIMITE HD-20
  • Family Name: 745781
  • Operating temperature range: -55°C to 105°C.
  • Supply and demand status: balanced
  • ECCN: EAR99
  • Estimated production lead time: 16 weeks
  • Quantity per package: 130
  • MSL Level: 1 (Unlimited)
  • REACH: REACH Unaffected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

HARTING
HMIK SV BEL SDP FE ANG 36P BLK S / Position Connector
Need more? Email Us
TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $22.5775
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
Molex, LLC
1.27 MM CONN EBBI 50-D 100CKT / Position Connector
Lowest to $11.4775
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.4917
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6726 $58.0356
13+ $7.9365 $103.1745
20+ $7.6885 $153.7700
27+ $7.4405 $200.8935
35+ $7.1925 $251.7375
47+ $6.4484 $303.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,056 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess