EN
  • EN
  • DE

770023-1

Part No 770023-1
Manufacturer TE Connectivity
Catalog Rectangular Connector Housings
Description CONN PLUG HSG 15POS 2PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Contact Type Male or Female
Number of Positions 15
Number of Rows 3
Row Spacing 0.250" (6.35mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632921-770023-1
Ultra Librarian 3D Model Ultra Librarian 770023-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 10POS 3.18MM
Need more? Email Us
TE Connectivity
REC, 18P, GRY, N, FLANGE, A
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 24POS 2.54MM
Need more? Email Us
TE Connectivity
CONN RCPT HSG 26POS 2.50MM
Need more? Email Us
TE Connectivity
PLG, 40P, BLK, N, SEAL BOND
Need more? Email Us
Amphenol
CONN HDR HSG 3POS 2.50MM
Need more? Email Us
TE Connectivity
CONN PLUG HSG 32POS
Need more? Email Us
TE Connectivity
CONN RCPT HSG 8POS 6.00MM
Need more? Email Us
EDAC Inc.
CONN PLUG HSG 1POS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9213 $57.6390
65+ $1.5765 $102.4725
100+ $1.5272 $152.7200
140+ $1.4780 $206.9200
175+ $1.4287 $250.0225
235+ $1.2809 $301.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 598 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess