EN
  • EN
  • DE

770182-1

Part No 770182-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Male Pins
Description CONN HEADER VERT 9POS 4.14MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.163" (4.14mm)
Number of Positions 9
Number of Rows 3
Row Spacing - Mating 0.163" (4.14mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.175" (4.45mm)
Insulation Height 0.531" (13.50mm)
Contact Shape Circular
Contact Finish - Mating Tin-Lead
Contact Finish Thickness - Mating 150.0µin (3.81µm)
Contact Finish - Post Tin-Lead
Contact Material Brass
Insulation Material Polyamide (PA), Nylon
Features Board Lock
Temperature Range - Operating -20°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color White
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 600VAC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632954-770182-1
Ultra Librarian 3D Model Ultra Librarian 770182-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 12POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 14POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 12POS 2.5MM
Lowest to $4.1099
3M
CONN HEADER SMD 10POS 2MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 9POS 2.54MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 18POS 2MM
Lowest to $2.9411
HARTING
CONN HEADER SMD R/A 68POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER SMD 6POS
Need more? Email Us
Amphenol
CONN HEADER R/A 12POS 2.54MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess